Anatech Electronics, Inc. 867 MHz Connectorized Ceramic Band Pass Filter AM867B1364-C

Description
867 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
867 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
867 MHz Connectorized Ceramic Band Pass Filter - AM867B1364-C - Anatech Electronics, Inc.
Garfield, NJ, United States
867 MHz Connectorized Ceramic Band Pass Filter
AM867B1364-C
867 MHz Connectorized Ceramic Band Pass Filter AM867B1364-C
867 MHz Connectorized Ceramic Band Pass Filter

867 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM867B1364-C
Product Name 867 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 867 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details