Anatech Electronics, Inc. 867.5 MHz Ceramic Band Pass Filter AM867B1305

Description
867.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
867.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
867.5 MHz Ceramic Band Pass Filter - AM867B1305 - Anatech Electronics, Inc.
Garfield, NJ, United States
867.5 MHz Ceramic Band Pass Filter
AM867B1305
867.5 MHz Ceramic Band Pass Filter AM867B1305
867.5 MHz Ceramic Band Pass Filter

867.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM867B1305
Product Name 867.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 868 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details