Anatech Electronics, Inc. 861 MHz iDEN, RF-Rx Saw Filter AM861S516

Description
861 MHz iDEN, RF-Rx Saw Filter
Request a Quote
Description
861 MHz iDEN, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
861 MHz iDEN, RF-Rx Saw Filter - AM861S516 - Anatech Electronics, Inc.
Garfield, NJ, United States
861 MHz iDEN, RF-Rx Saw Filter
AM861S516
861 MHz iDEN, RF-Rx Saw Filter AM861S516
861 MHz iDEN, RF-Rx Saw Filter

861 MHz iDEN, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM861S516
Product Name 861 MHz iDEN, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 861 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details