Anatech Electronics, Inc. 859 MHz Ceramic Band Pass Filter AM859B1560

Description
859 MHz Ceramic Band Pass Filter
Request a Quote
Description
859 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
859 MHz Ceramic Band Pass Filter - AM859B1560 - Anatech Electronics, Inc.
Garfield, NJ, United States
859 MHz Ceramic Band Pass Filter
AM859B1560
859 MHz Ceramic Band Pass Filter AM859B1560
859 MHz Ceramic Band Pass Filter

859 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM859B1560
Product Name 859 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 859 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details