Anatech Electronics, Inc. 855 MHz Ceramic Band Pass Filter AM855B1595

Description
855 MHz Ceramic Band Pass Filter
Request a Quote
Description
855 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
855 MHz Ceramic Band Pass Filter - AM855B1595 - Anatech Electronics, Inc.
Garfield, NJ, United States
855 MHz Ceramic Band Pass Filter
AM855B1595
855 MHz Ceramic Band Pass Filter AM855B1595
855 MHz Ceramic Band Pass Filter

855 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM855B1595
Product Name 855 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 855 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
5500-5900 MHz Cavity Band Pass Filter - AB5700B1250 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 400000 kHz
View Details