Anatech Electronics, Inc. 84 MHz IF Saw Filter 26 MHz Bandwidth AM84S573

Description
84 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote
Description
84 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
84 MHz IF Saw Filter 26 MHz Bandwidth - AM84S573 - Anatech Electronics, Inc.
Garfield, NJ, United States
84 MHz IF Saw Filter 26 MHz Bandwidth
AM84S573
84 MHz IF Saw Filter 26 MHz Bandwidth AM84S573
84 MHz IF Saw Filter 26 MHz Bandwidth

84 MHz IF Saw Filter 26 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM84S573
Product Name 84 MHz IF Saw Filter 26 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 84 MHz
Bandwidth 26200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details