Anatech Electronics, Inc. 847 MHz Ceramic Band Pass Filter AM847B1361

Description
847 MHz Ceramic Band Pass Filter
Request a Quote
Description
847 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
847 MHz Ceramic Band Pass Filter - AM847B1361 - Anatech Electronics, Inc.
Garfield, NJ, United States
847 MHz Ceramic Band Pass Filter
AM847B1361
847 MHz Ceramic Band Pass Filter AM847B1361
847 MHz Ceramic Band Pass Filter

847 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM847B1361
Product Name 847 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 847 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details