Anatech Electronics, Inc. 847 MHz Ceramic Band Pass Filter AM847B1333

Description
847 MHz Ceramic Band Pass Filter
Request a Quote
Description
847 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
847 MHz Ceramic Band Pass Filter - AM847B1333 - Anatech Electronics, Inc.
Garfield, NJ, United States
847 MHz Ceramic Band Pass Filter
AM847B1333
847 MHz Ceramic Band Pass Filter AM847B1333
847 MHz Ceramic Band Pass Filter

847 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM847B1333
Product Name 847 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 847 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details