Anatech Electronics, Inc. 847 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors AM847B1333-C

Description
847 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Request a Quote
Description
847 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
847 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors - AM847B1333-C - Anatech Electronics, Inc.
Garfield, NJ, United States
847 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
AM847B1333-C
847 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors AM847B1333-C
847 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors

847 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM847B1333-C
Product Name 847 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 847 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details