Anatech Electronics, Inc. 837.5 MHz Ceramic Band Pass Filter AM837B1390

Description
837.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
837.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
837.5 MHz Ceramic Band Pass Filter - AM837B1390 - Anatech Electronics, Inc.
Garfield, NJ, United States
837.5 MHz Ceramic Band Pass Filter
AM837B1390
837.5 MHz Ceramic Band Pass Filter AM837B1390
837.5 MHz Ceramic Band Pass Filter

837.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM837B1390
Product Name 837.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 838 MHz
Bandwidth 7500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details