Anatech Electronics, Inc. 836 MHz CDMA, RF-Tx SAW Filter AM836S513

Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote
Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836 MHz CDMA, RF-Tx SAW Filter - AM836S513 - Anatech Electronics, Inc.
Garfield, NJ, United States
836 MHz CDMA, RF-Tx SAW Filter
AM836S513
836 MHz CDMA, RF-Tx SAW Filter AM836S513
836 MHz CDMA, RF-Tx SAW Filter

836 MHz CDMA, RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836S513
Product Name 836 MHz CDMA, RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details