Anatech Electronics, Inc. 836.5 MHz RF Saw Band Pass Filter AM836S1099

Description
836.5 MHz RF Saw Band Pass Filter
Request a Quote
Description
836.5 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836.5 MHz RF Saw Band Pass Filter - AM836S1099 - Anatech Electronics, Inc.
Garfield, NJ, United States
836.5 MHz RF Saw Band Pass Filter
AM836S1099
836.5 MHz RF Saw Band Pass Filter AM836S1099
836.5 MHz RF Saw Band Pass Filter

836.5 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836S1099
Product Name 836.5 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details