Anatech Electronics, Inc. 836.5 MHz Saw CDMA Band Pass Filter AM836S1083

Description
836.5 MHz Saw CDMA Band Pass Filter
Request a Quote
Description
836.5 MHz Saw CDMA Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836.5 MHz Saw CDMA Band Pass Filter - AM836S1083 - Anatech Electronics, Inc.
Garfield, NJ, United States
836.5 MHz Saw CDMA Band Pass Filter
AM836S1083
836.5 MHz Saw CDMA Band Pass Filter AM836S1083
836.5 MHz Saw CDMA Band Pass Filter

836.5 MHz Saw CDMA Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836S1083
Product Name 836.5 MHz Saw CDMA Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details