Anatech Electronics, Inc. 829 MHz Ceramic Band Pass Filter AM829B1242

Description
829 MHz Ceramic Band Pass Filter
Request a Quote
Description
829 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
829 MHz Ceramic Band Pass Filter - AM829B1242 - Anatech Electronics, Inc.
Garfield, NJ, United States
829 MHz Ceramic Band Pass Filter
AM829B1242
829 MHz Ceramic Band Pass Filter AM829B1242
829 MHz Ceramic Band Pass Filter

829 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM829B1242
Product Name 829 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 829 MHz
Bandwidth 5500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details