Anatech Electronics, Inc. 825 MHz Ceramic Band Pass Filter AM825B1370

Description
825 MHz Ceramic Band Pass Filter
Request a Quote
Description
825 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
825 MHz Ceramic Band Pass Filter - AM825B1370 - Anatech Electronics, Inc.
Garfield, NJ, United States
825 MHz Ceramic Band Pass Filter
AM825B1370
825 MHz Ceramic Band Pass Filter AM825B1370
825 MHz Ceramic Band Pass Filter

825 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM825B1370
Product Name 825 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 825 MHz
Bandwidth 37000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details