Anatech Electronics, Inc. 815 MHz iDEN, RF-Tx Saw Filter AM815S511

Description
815 MHz iDEN, RF-Tx Saw Filter
Request a Quote
Description
815 MHz iDEN, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
815 MHz iDEN, RF-Tx Saw Filter - AM815S511 - Anatech Electronics, Inc.
Garfield, NJ, United States
815 MHz iDEN, RF-Tx Saw Filter
AM815S511
815 MHz iDEN, RF-Tx Saw Filter AM815S511
815 MHz iDEN, RF-Tx Saw Filter

815 MHz iDEN, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM815S511
Product Name 815 MHz iDEN, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 816 MHz
Bandwidth 19000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details