Anatech Electronics, Inc. 815 MHz Wireless, RF Saw Filter AM815S510

Description
815 MHz Wireless, RF Saw Filter
Request a Quote
Description
815 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
815 MHz Wireless, RF Saw Filter - AM815S510 - Anatech Electronics, Inc.
Garfield, NJ, United States
815 MHz Wireless, RF Saw Filter
AM815S510
815 MHz Wireless, RF Saw Filter AM815S510
815 MHz Wireless, RF Saw Filter

815 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM815S510
Product Name 815 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 814 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details