Anatech Electronics, Inc. 815 MHz / 860 MHz Ceramic Duplexer AM815-860D1180

Description
815 MHz / 860 MHz Ceramic Duplexer
Request a Quote
Description
815 MHz / 860 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
815 MHz / 860 MHz Ceramic Duplexer - AM815-860D1180 - Anatech Electronics, Inc.
Garfield, NJ, United States
815 MHz / 860 MHz Ceramic Duplexer
AM815-860D1180
815 MHz / 860 MHz Ceramic Duplexer AM815-860D1180
815 MHz / 860 MHz Ceramic Duplexer

815 MHz / 860 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM815-860D1180
Product Name 815 MHz / 860 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
896-901 MHz / 941-946 MHz Cavity Diplexer - AD898-943D475 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
1800 MHz / 3600 MHz / 5400 MHz Triplexer - AD1800-3600-5400TR311 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
2020-2080 MHz / 2200-2260 MHz Cavity Duplexer - AD2050-2230D347 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details