Anatech Electronics, Inc. 1950 MHz/2140 MHz Cavity Duplexer AD1950-2140D427

Description
1950 MHz/2140 MHz Cavity Duplexer
Request a Quote
Description
1950 MHz/2140 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz/2140 MHz Cavity Duplexer - AD1950-2140D427 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz/2140 MHz Cavity Duplexer
AD1950-2140D427
1950 MHz/2140 MHz Cavity Duplexer AD1950-2140D427
1950 MHz/2140 MHz Cavity Duplexer

1950 MHz/2140 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1950-2140D427
Product Name 1950 MHz/2140 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

406-416 MHz / 420-430 MHz Cavity Duplexer - AD411-425D365 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 14 dB
View Details
885-909/930-954 MHz Cavity Duplexer - AD897-942D208 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.6 dB
Return Loss 20 dB
View Details
704-716 MHz / 734-746 MHz Single In/Out Duplexer - AD710-740C115 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
2020-2080 MHz, 2200-2260 MHz cavity duplexer - AD2230-2050D348 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details