Anatech Electronics, Inc.
80MHz SAW BPF
AM80S575
Description
80MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
80MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM80S575 |
|
Product Name
|
80MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
80 MHz
|
|
Bandwidth
|
9450 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
800000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4675 MHz
Bandwidth
560000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2440 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
382 MHz
Bandwidth
5000 kHz
View Details