Anatech Electronics, Inc. 80MHz SAW BPF AM80S516

Description
80MHz SAW BPF
Request a Quote
Description
80MHz SAW BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80MHz SAW BPF - AM80S516 - Anatech Electronics, Inc.
Garfield, NJ, United States
80MHz SAW BPF
AM80S516
80MHz SAW BPF AM80S516
80MHz SAW BPF

80MHz SAW BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM80S516
Product Name 80MHz SAW BPF
Filter Type Bandpass
Filter Design Saw Filter
Fc 80 MHz
Bandwidth 8850 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details