Anatech Electronics, Inc. 800 MHz Ceramic Band Pass Filter AM800B1668

Description
800 MHz Ceramic Band Pass Filter
Request a Quote
Description
800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800 MHz Ceramic Band Pass Filter - AM800B1668 - Anatech Electronics, Inc.
Garfield, NJ, United States
800 MHz Ceramic Band Pass Filter
AM800B1668
800 MHz Ceramic Band Pass Filter AM800B1668
800 MHz Ceramic Band Pass Filter

800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM800B1668
Product Name 800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 800 MHz
Bandwidth 32000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details