Anatech Electronics, Inc. 784.5 MHz Ceramic Band Pass Filter AM784B1257

Description
784.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
784.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
784.5 MHz Ceramic Band Pass Filter - AM784B1257 - Anatech Electronics, Inc.
Garfield, NJ, United States
784.5 MHz Ceramic Band Pass Filter
AM784B1257
784.5 MHz Ceramic Band Pass Filter AM784B1257
784.5 MHz Ceramic Band Pass Filter

784.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM784B1257
Product Name 784.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 784 MHz
Bandwidth 8500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details