Anatech Electronics, Inc. 782 MHz Ceramic Band Pass Filter AM782B1184

Description
782 MHz Ceramic Band Pass Filter
Request a Quote
Description
782 MHz Ceramic Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM782B1184 is a ceramic bandpass filter designed for applications operating at a center frequency of 782 MHz. It features a minimum bandwidth of 5 MHz and is characterized by a passband ranging from 779.5 MHz to 784.5 MHz. The filter has a maximum insertion loss of 4.0 dB within the passband and a voltage standing wave ratio (VSWR) of 1.7:1. The device offers significant rejection capabilities, with a minimum of 25 dB rejection at 746,Äì756 MHz, 30 dB at 930.6,Äì940.3 MHz, and 50 dB at 1084.2,Äì1094.2 MHz. It is designed for surface mount technology (SMT) and has dimensions of 17 x 13 x 5.5 mm. The filter can handle up to 2 W of power and operates effectively within a temperature range of -20°C to +70°C, with a storage temperature capability of -50°C to +90°C. The product is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The AM782B1184 is a ceramic bandpass filter designed for applications operating at a center frequency of 782 MHz. It features a minimum bandwidth of 5 MHz and is characterized by a passband ranging from 779.5 MHz to 784.5 MHz. The filter has a maximum insertion loss of 4.0 dB within the passband and a voltage standing wave ratio (VSWR) of 1.7:1. The device offers significant rejection capabilities, with a minimum of 25 dB rejection at 746,Äì756 MHz, 30 dB at 930.6,Äì940.3 MHz, and 50 dB at 1084.2,Äì1094.2 MHz. It is designed for surface mount technology (SMT) and has dimensions of 17 x 13 x 5.5 mm. The filter can handle up to 2 W of power and operates effectively within a temperature range of -20°C to +70°C, with a storage temperature capability of -50°C to +90°C. The product is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
782 MHz Ceramic Band Pass Filter - AM782B1184 - Anatech Electronics, Inc.
Garfield, NJ, United States
782 MHz Ceramic Band Pass Filter
AM782B1184
782 MHz Ceramic Band Pass Filter AM782B1184
782 MHz Ceramic Band Pass Filter

782 MHz Ceramic Band Pass Filter

Supplier's Site
Laguna Hills, CA, United States
Ceramic Filters - AM782B1184
AM782B1184
Ceramic Filters - AM782B1184 AM782B1184
Manufacturer: Anatech Electronics Inc. Win Source Part Number: 854948-AM782B1184 Features: Ceramic Filter 10 MHz Package: Tape & Box (TB) Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000

Manufacturer: Anatech Electronics Inc.
Win Source Part Number: 854948-AM782B1184
Features: Ceramic Filter 10 MHz
Package: Tape & Box (TB)
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000

Buy Now Datasheet

Technical Specifications

  Anatech Electronics, Inc. Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number AM782B1184 AM782B1184
Product Name 782 MHz Ceramic Band Pass Filter Ceramic Filters - AM782B1184
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 782 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
5500-5900 MHz Cavity Band Pass Filter - AB5700B1250 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 400000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details