Anatech Electronics, Inc. 763 MHz / 793 MHz Connectorized Ceramic Duplexer AM763-793D1175-C

Description
763 MHz / 793 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
763 MHz / 793 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
763 MHz / 793 MHz Connectorized Ceramic Duplexer - AM763-793D1175-C - Anatech Electronics, Inc.
Garfield, NJ, United States
763 MHz / 793 MHz Connectorized Ceramic Duplexer
AM763-793D1175-C
763 MHz / 793 MHz Connectorized Ceramic Duplexer AM763-793D1175-C
763 MHz / 793 MHz Connectorized Ceramic Duplexer

763 MHz / 793 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM763-793D1175-C
Product Name 763 MHz / 793 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

806-824 MHz / 851-869 MHz Cavity Duplexer - AD815-860D349 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
Return Loss 17 dB
View Details
121-243 MHz / 380-500 MHz Duplexer - AE182-440DB5375 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
DC-6450 / 7150-14000 MHz Diplexer - AE6450-7150DB5453 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 10.88 dB
View Details
307-320 MHz / 455-490 MHz Duplexer - AE313-472DB5418 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details