Anatech Electronics, Inc. 452.625 MHz / 457.625 MHz Cavity Duplexer AE452-457DB5495

Description
452.625 MHz / 457.625 MHz Cavity Duplexer
Request a Quote
Description
452.625 MHz / 457.625 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
452.625 MHz / 457.625 MHz Cavity Duplexer - AE452-457DB5495 - Anatech Electronics, Inc.
Garfield, NJ, United States
452.625 MHz / 457.625 MHz Cavity Duplexer
AE452-457DB5495
452.625 MHz / 457.625 MHz Cavity Duplexer AE452-457DB5495
452.625 MHz / 457.625 MHz Cavity Duplexer

452.625 MHz / 457.625 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE452-457DB5495
Product Name 452.625 MHz / 457.625 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

707 MHz / 781.5 MHz / 742.5 MHz Triplexer - AD707-781-742TR321 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
0-450 MHz / 900-2100 MHz LC Diplexer - AE450-900DB5324 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 20 dB
View Details
SMR 800- iDEN- PCS Multiband Diplexer Assembly - AD800-900-1800TR288 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Multiplexer
Insertion Loss 2.5 dB
View Details
0-400 MHz / 1710-2140 MHz Cavity Duplexer - AE200-1925DB5301 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 14 dB
View Details