Anatech Electronics, Inc. 3.5 GHz Cavity Duplexer AD3437-3537D249

Description
3.5 GHz Cavity Duplexer
Request a Quote
Description
3.5 GHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz Cavity Duplexer - AD3437-3537D249 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.5 GHz Cavity Duplexer
AD3437-3537D249
3.5 GHz Cavity Duplexer AD3437-3537D249
3.5 GHz Cavity Duplexer

3.5 GHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3437-3537D249
Product Name 3.5 GHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

5G/LTE Frequency Band 30(WCS)/ Band 41 / Band 66(Extended AWS) /Band 71 Multiplexer - AE2355-2593-2155-634MP1021 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer - AD14660-15250D435 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 10 dB
View Details
385-390 MHz 395-400 MHz Cavity Duplexer - AD387-397D223 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details