Anatech Electronics, Inc. 763 MHz / 793 MHz Ceramic Duplexer AM763-793D1087

Description
763 MHz / 793 MHz Ceramic Duplexer
Request a Quote
Description
763 MHz / 793 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
763 MHz / 793 MHz Ceramic Duplexer - AM763-793D1087 - Anatech Electronics, Inc.
Garfield, NJ, United States
763 MHz / 793 MHz Ceramic Duplexer
AM763-793D1087
763 MHz / 793 MHz Ceramic Duplexer AM763-793D1087
763 MHz / 793 MHz Ceramic Duplexer

763 MHz / 793 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM763-793D1087
Product Name 763 MHz / 793 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

380-385 MHz 390-395 MHz Cavity Duplexer - AD382-392D222 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
880-915 MHz / 925-960 MHz GSM Diplexer - AD897-942D201 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
217.5 MHz / 221 MHz Cavity Duplexer - AE217-221DB5400 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
4400-4580 MHz / 4720-4900 MHz Cavity Duplexer - AE4490-4810DB5350 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details