Anatech Electronics, Inc. 450 MHz, Block D, Duplexer AD423-413D329

Description
450 MHz, Block D, Duplexer
Request a Quote
Description
450 MHz, Block D, Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz, Block D, Duplexer - AD423-413D329 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz, Block D, Duplexer
AD423-413D329
450 MHz, Block D, Duplexer AD423-413D329
450 MHz, Block D, Duplexer

450 MHz, Block D, Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD423-413D329
Product Name 450 MHz, Block D, Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

902-928/944-952 MHz Cavity Duplexer - AD915-948D280 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1750-1850 MHz / 2200-2500 MHz Cavity Duplexer - AE1800-2350DB5477 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors - AE754-785DB5479 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details
2200-2230 MHz / 2470-2500 MHz Cavity Duplexer - AE2215-2485D493 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details