Anatech Electronics, Inc. 75.0 MHz IF SAW Filter AM75S664

Description
75.0 MHz IF SAW Filter
Request a Quote
Description
75.0 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75.0 MHz IF SAW Filter - AM75S664 - Anatech Electronics, Inc.
Garfield, NJ, United States
75.0 MHz IF SAW Filter
AM75S664
75.0 MHz IF SAW Filter AM75S664
75.0 MHz IF SAW Filter

75.0 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM75S664
Product Name 75.0 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 75 MHz
Bandwidth 10500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details