Anatech Electronics, Inc. 75 MHz IF Saw Filter 11 MHz Bandwidth AM75S559

Description
75 MHz IF Saw Filter 11 MHz Bandwidth
Request a Quote
Description
75 MHz IF Saw Filter 11 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz IF Saw Filter 11 MHz Bandwidth - AM75S559 - Anatech Electronics, Inc.
Garfield, NJ, United States
75 MHz IF Saw Filter 11 MHz Bandwidth
AM75S559
75 MHz IF Saw Filter 11 MHz Bandwidth AM75S559
75 MHz IF Saw Filter 11 MHz Bandwidth

75 MHz IF Saw Filter 11 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM75S559
Product Name 75 MHz IF Saw Filter 11 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 75 MHz
Bandwidth 11900 kHz
Unlock Full Specs
to access all available technical data

Similar Products

14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details