Anatech Electronics, Inc.
751 MHz RF-Rx Saw Filter
AM751S824
Description
751 MHz RF-Rx Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
751 MHz RF-Rx Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM751S824 |
|
Product Name
|
751 MHz RF-Rx Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
751 MHz
|
|
Bandwidth
|
10000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4925 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5900 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1200 MHz
Bandwidth
400000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3430 MHz
Bandwidth
5000 kHz
View Details