Anatech Electronics, Inc. 751 / 782 MHz Connectorized Ceramic Duplexer AM751-782D1071-C

Description
751 / 782 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
751 / 782 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
751 / 782 MHz Connectorized Ceramic Duplexer - AM751-782D1071-C - Anatech Electronics, Inc.
Garfield, NJ, United States
751 / 782 MHz Connectorized Ceramic Duplexer
AM751-782D1071-C
751 / 782 MHz Connectorized Ceramic Duplexer AM751-782D1071-C
751 / 782 MHz Connectorized Ceramic Duplexer

751 / 782 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM751-782D1071-C
Product Name 751 / 782 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2090 MHz / 2250 MHz Cavity Duplexer - AE2090-2250DB5545 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1985-2015 MHz / 2170-2200 MHz Cavity Duplexer - AE2000-2185DB5401 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
880-915 MHz, 935-960 MHz Cavity Duplexer - AD897-942D428 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.6 dB
Return Loss 20 dB
View Details
405-495 MHz / 800-3000 MHz Cavity Diplexer - AE450-1800DB5348 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 20 dB
View Details