Anatech Electronics, Inc. 849.75 MHz 894.75 MHz Cavity Duplexer AD849-894D266

Description
849.75 MHz 894.75 MHz Cavity Duplexer for GSM applications
Request a Quote
Description
849.75 MHz 894.75 MHz Cavity Duplexer for GSM applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
849.75 MHz 894.75 MHz Cavity Duplexer - AD849-894D266 - Anatech Electronics, Inc.
Garfield, NJ, United States
849.75 MHz 894.75 MHz Cavity Duplexer
AD849-894D266
849.75 MHz 894.75 MHz Cavity Duplexer AD849-894D266
849.75 MHz 894.75 MHz Cavity Duplexer for GSM applications

849.75 MHz 894.75 MHz Cavity Duplexer for GSM applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD849-894D266
Product Name 849.75 MHz 894.75 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

915 MHz / 2435 MHz Cavity Duplexer - AD915-2435D469 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
121-243 MHz / 380-500 MHz Duplexer - AE182-440DB5375 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
4895-5005 MHz / 6420-6530 MHz Cavity Duplexer with Right Angle Connectors - AE4950-6475DB5504-RA - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss -15 dB
View Details
663-698 MHz / 617-652 MHz Connectorized Ceramic Duplexer - AE680-634CD1204-C - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 13 dB
View Details