Anatech Electronics, Inc. 3635 - 3660 MHz MHz / 3735 - 3760 MHz Wimax Cavity Duplexer AD3647-3747D292

Description
3635 - 3660 MHz MHz / 3735 - 3760 MHz Wimax Cavity Duplexer
Request a Quote
Description
3635 - 3660 MHz MHz / 3735 - 3760 MHz Wimax Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3635 - 3660 MHz MHz / 3735 - 3760 MHz Wimax Cavity Duplexer - AD3647-3747D292 - Anatech Electronics, Inc.
Garfield, NJ, United States
3635 - 3660 MHz MHz / 3735 - 3760 MHz Wimax Cavity Duplexer
AD3647-3747D292
3635 - 3660 MHz MHz / 3735 - 3760 MHz Wimax Cavity Duplexer AD3647-3747D292
3635 - 3660 MHz MHz / 3735 - 3760 MHz Wimax Cavity Duplexer

3635 - 3660 MHz MHz / 3735 - 3760 MHz Wimax Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3647-3747D292
Product Name 3635 - 3660 MHz MHz / 3735 - 3760 MHz Wimax Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

885/930 MHz Cavity Duplexer - AD885-930D447 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
7440-7560 MHz / 8090-8210 MHz Cavity Duplexer - AE7500-8150DB5566 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.25 dB
Return Loss 14 dB
View Details
800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer - AD1500-3500D294 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
1800 MHz / 3600 MHz / 5400 MHz Triplexer - AD1800-3600-5400TR298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details