Anatech Electronics, Inc. 749 MHz Ceramic Band Pass Filter AM749B1189

Description
749 MHz Ceramic Band Pass Filter
Request a Quote
Description
749 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
749 MHz Ceramic Band Pass Filter - AM749B1189 - Anatech Electronics, Inc.
Garfield, NJ, United States
749 MHz Ceramic Band Pass Filter
AM749B1189
749 MHz Ceramic Band Pass Filter AM749B1189
749 MHz Ceramic Band Pass Filter

749 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM749B1189
Product Name 749 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 749 MHz
Bandwidth 18000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details