Anatech Electronics, Inc. 746 MHz Wireless, RF Saw Filter AM746S505

Description
746 MHz Wireless, RF Saw Filter
Request a Quote
Description
746 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
746 MHz Wireless, RF Saw Filter - AM746S505 - Anatech Electronics, Inc.
Garfield, NJ, United States
746 MHz Wireless, RF Saw Filter
AM746S505
746 MHz Wireless, RF Saw Filter AM746S505
746 MHz Wireless, RF Saw Filter

746 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM746S505
Product Name 746 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 746 MHz
Bandwidth 12000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5500-5900 MHz Cavity Band Pass Filter - AB5700B1250 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 400000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details