Anatech Electronics, Inc. 742 MHz Ceramic Band Pass Filter AM742B1240

Description
742 MHz Ceramic Band Pass Filter
Request a Quote
Description
742 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
742 MHz Ceramic Band Pass Filter - AM742B1240 - Anatech Electronics, Inc.
Garfield, NJ, United States
742 MHz Ceramic Band Pass Filter
AM742B1240
742 MHz Ceramic Band Pass Filter AM742B1240
742 MHz Ceramic Band Pass Filter

742 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM742B1240
Product Name 742 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 742 MHz
Bandwidth 26000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details