Anatech Electronics, Inc. 737 MHz Ceramic Band Pass Filter AM737B1269

Description
737 MHz Ceramic Band Pass Filter
Request a Quote
Description
737 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
737 MHz Ceramic Band Pass Filter - AM737B1269 - Anatech Electronics, Inc.
Garfield, NJ, United States
737 MHz Ceramic Band Pass Filter
AM737B1269
737 MHz Ceramic Band Pass Filter AM737B1269
737 MHz Ceramic Band Pass Filter

737 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM737B1269
Product Name 737 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 737 MHz
Bandwidth 18000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details