Anatech Electronics, Inc.
70 MHz Saw Filter
AM70S939
Description
70 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S939 |
|
Product Name
|
70 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
19270 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
170 MHz
Bandwidth
8000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3530 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2835 MHz
Bandwidth
56000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1800 MHz
Bandwidth
100000 kHz
View Details