Anatech Electronics, Inc.
70 MHz Saw Filter
AM70S936
Description
70 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S936 |
|
Product Name
|
70 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
19500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1688 MHz
Bandwidth
125000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3500 MHz
Bandwidth
200000 kHz
View Details