Anatech Electronics, Inc. Low Loss 70 MHz IF Saw Filter AM70S806

Description
Low Loss 70 MHz IF Saw Filter
Request a Quote
Description
Low Loss 70 MHz IF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Loss 70 MHz IF Saw Filter - AM70S806 - Anatech Electronics, Inc.
Garfield, NJ, United States
Low Loss 70 MHz IF Saw Filter
AM70S806
Low Loss 70 MHz IF Saw Filter AM70S806
Low Loss 70 MHz IF Saw Filter

Low Loss 70 MHz IF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S806
Product Name Low Loss 70 MHz IF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 2630 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details