Anatech Electronics, Inc.
70.0 MHz IF SAW Filter
AM70S734
Description
70.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S734 |
|
Product Name
|
70.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
39700 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11168 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2619 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2427 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details