Anatech Electronics, Inc.
70.0 MHz IF SAW Filter
AM70S732
Description
70.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S732 |
|
Product Name
|
70.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
9800 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1370 MHz
Bandwidth
140000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1848 MHz
Bandwidth
2000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2610 MHz
Bandwidth
30000 kHz
View Details