Anatech Electronics, Inc. 70.0 MHz IF SAW Filter AM70S724

Description
70.0 MHz IF SAW Filter
Request a Quote
Description
70.0 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70.0 MHz IF SAW Filter - AM70S724 - Anatech Electronics, Inc.
Garfield, NJ, United States
70.0 MHz IF SAW Filter
AM70S724
70.0 MHz IF SAW Filter AM70S724
70.0 MHz IF SAW Filter

70.0 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S724
Product Name 70.0 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 2850 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details