Anatech Electronics, Inc.
70 MHz IF Saw Filter
AM70S648
Description
70 MHz IF Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz IF Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S648 |
|
Product Name
|
70 MHz IF Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
390 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1761 MHz
Bandwidth
103000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1820 MHz
Bandwidth
2000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2476 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
12000 kHz
View Details