Anatech Electronics, Inc. 70 MHz IF Saw Filter 1 MHz Bandwidth AM70S647

Description
70 MHz IF Saw Filter 1 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 1 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 1 MHz Bandwidth - AM70S647 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 1 MHz Bandwidth
AM70S647
70 MHz IF Saw Filter 1 MHz Bandwidth AM70S647
70 MHz IF Saw Filter 1 MHz Bandwidth

70 MHz IF Saw Filter 1 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S647
Product Name 70 MHz IF Saw Filter 1 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 1300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details