Anatech Electronics, Inc. 70 MHz IF Saw Filter 26 MHz Bandwidth AM70S639

Description
70 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 26 MHz Bandwidth - AM70S639 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 26 MHz Bandwidth
AM70S639
70 MHz IF Saw Filter 26 MHz Bandwidth AM70S639
70 MHz IF Saw Filter 26 MHz Bandwidth

70 MHz IF Saw Filter 26 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S639
Product Name 70 MHz IF Saw Filter 26 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 26300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details