Anatech Electronics, Inc. 70 MHz IF Saw Filter 20 MHz Bandwidth AM70S638

Description
70 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 20 MHz Bandwidth - AM70S638 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 20 MHz Bandwidth
AM70S638
70 MHz IF Saw Filter 20 MHz Bandwidth AM70S638
70 MHz IF Saw Filter 20 MHz Bandwidth

70 MHz IF Saw Filter 20 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S638
Product Name 70 MHz IF Saw Filter 20 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70.05 MHz
Bandwidth 20100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details