Anatech Electronics, Inc. 70 MHz IF Saw Filter 19 MHz Bandwidth AM70S633

Description
70 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 19 MHz Bandwidth - AM70S633 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 19 MHz Bandwidth
AM70S633
70 MHz IF Saw Filter 19 MHz Bandwidth AM70S633
70 MHz IF Saw Filter 19 MHz Bandwidth

70 MHz IF Saw Filter 19 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S633
Product Name 70 MHz IF Saw Filter 19 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 19000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details